KEMET Electronics Corporation Capacitors - Tantalum Capacitors T495D156K035ATE300

Description
Win Source Part Number: 1359814-T495D156K035 ATE300 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T495D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 300mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet
Description
Win Source Part Number: 1359814-T495D156K035 ATE300 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T495D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 300mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359814-T495D156K035ATE300 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359814-T495D156K035ATE300
Capacitors - Tantalum Capacitors 1359814-T495D156K035ATE300
Win Source Part Number: 1359814-T495D156K035 ATE300 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T495D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 300mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359814-T495D156K035ATE300
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: T495
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Base Product Number: T495D
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 300mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum Capacitors - 399-8504-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8504-6-ND
Tantalum Capacitors 399-8504-6-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8504-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8504-1-ND
Tantalum Capacitors 399-8504-1-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8504-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8504-2-ND
Tantalum Capacitors 399-8504-2-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 5382874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5382874
Tantalum Capacitors 5382874
KEMET T495D156K035ATE300

KEMET T495D156K035ATE300

Supplier's Site
Tantalum Capacitors - 5382874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5382874P
Tantalum Capacitors 5382874P
KEMET T495D156K035ATE300

KEMET T495D156K035ATE300

Supplier's Site
Tantalum Capacitors - 1700275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1700275
Tantalum Capacitors 1700275
KEMET T495D156K035ATE300

KEMET T495D156K035ATE300

Supplier's Site
Singapore, Singapore
SMD 15uF 35V Capacitor
59-T495D156K035ATE300
SMD 15uF 35V Capacitor 59-T495D156K035ATE300
15uF 35V Tantalum Capacitor, 10% Tol, 2917 SMD Product overview: T495D156K035ATE300 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D156K035ATE30 0 can be used for catalog matching and distributor lookup.

15uF 35V Tantalum Capacitor, 10% Tol, 2917 SMD Product overview: T495D156K035ATE300 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D156K035ATE300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495D156K035ATE300 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T495D156K035ATE300
Tantalum Capacitors T495D156K035ATE300
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet
Capacitor Tant, 15Uf 35V, 0.3 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet - 72M6237 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf 35V, 0.3 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet
72M6237
Capacitor Tant, 15Uf 35V, 0.3 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet 72M6237
CAPACITOR TANT, 15UF 35V, 0.3 OHM, 0.1, 7343-31, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 15UF 35V, 0.3 OHM, 0.1, 7343-31, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Μf, 35V, 10% Rohs Compliant Kemet - 89Y7394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 35V, 10% Rohs Compliant Kemet
89Y7394
Cap, 15Μf, 35V, 10% Rohs Compliant Kemet 89Y7394
CAP, 15µF, 35V, 10% ROHS COMPLIANT: YES

CAP, 15µF, 35V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - T495D156K035ATE300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D156K035ATE300
Tantalum Capacitors T495D156K035ATE300
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359814-T495D156K035ATE300 399-8504-6-ND 399-8504-1-ND 5382874 5382874P 59-T495D156K035ATE300 T495D156K035ATE300 72M6237 89Y7394 T495D156K035ATE300
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 15uF 35V Capacitor Tantalum Capacitors Capacitor Tant, 15Uf 35V, 0.3 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet Cap, 15Μf, 35V, 10% Rohs Compliant Kemet Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details