10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm @ 100kHz
CAP TANT 10UF 20% 25V 2312
Capacitor,10uF,25VDC
CAP TANT 10UF 20% 25V 2312
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T495C106M025ATE300-ND | T495C106M025ATE300 | 42M8467 | T495C106M025ATE300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,10Uf,25Vdc,20-% Tol,20+% Tol Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |