KEMET Electronics Corporation Tantalum Capacitors T495C106M020ATE450

Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495C106M020ATE450-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T495C106M020ATE450-ND
Tantalum Capacitors T495C106M020ATE450-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm @ 100kHz

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - T495C106M020ATE450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C106M020ATE450
Tantalum Capacitors T495C106M020ATE450
CAP TANT 10UF 20% 20V 2312

CAP TANT 10UF 20% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495C106M020ATE450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495C106M020ATE450
Capacitors - Tantalum Capacitors T495C106M020ATE450
CAP TANT 10UF 20% 20V 2312

CAP TANT 10UF 20% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number T495C106M020ATE450-ND T495C106M020ATE450 T495C106M020ATE450
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814581 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 206K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers