KEMET Electronics Corporation Tantalum Capacitors T495B476M006ZTE500

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495B476M006ZTE500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T495B476M006ZTE500-ND
Tantalum Capacitors T495B476M006ZTE500-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T495B476M006ZTE500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495B476M006ZTE500
Capacitors - Tantalum Capacitors T495B476M006ZTE500
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T495B476M006ZTE500-ND T495B476M006ZTE500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814723 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers