22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm @ 100kHz
CAP TANT 22UF 10% 10V 1411
CAP TANT 22UF 10% 10V 1411
CAP TANT 22UF 10% 10V 1411
CAP TANT 22UF 10% 10V 1411
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T495B226K010ATE700TR-ND | 399-T495B226K010ATE700DKR-ND | T495B226K010ATE700 | T495B226K010ATE700 | 60M2398 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 22.0Uf 10.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |