Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187780-T494X685K050
Capacitance: 6.8 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 500 mΩ
Dielectric Material: Tantalum
Categories: Custom Parts
Case / Package: 7343-43
Alternative Parts (Cross-Reference): T494X685K050AS.;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187780-T494X685K050AS |
| Product Name | Custom Parts - Custom Parts (S - T) - T494X685K050AS |