KEMET Electronics Corporation Tantalum Capacitors T494D226K020AT

Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-18801-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18801-2-ND
Tantalum Capacitors 399-18801-2-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18801-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18801-1-ND
Tantalum Capacitors 399-18801-1-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18801-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18801-6-ND
Tantalum Capacitors 399-18801-6-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T494D226K020AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T494D226K020AT
Capacitors - Tantalum Capacitors T494D226K020AT
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - T494D226K020AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494D226K020AT
Tantalum Capacitors T494D226K020AT
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 20V; Capacitance Kemet - 32K7065 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 20V; Capacitance Kemet
32K7065
Capacitor Tant, 22Uf, 20V; Capacitance Kemet 32K7065
CAPACITOR TANT, 22UF, 20V; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:707mA; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 20V; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:707mA; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18801-2-ND 399-18801-6-ND T494D226K020AT T494D226K020AT 32K7065
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 20V; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details