KEMET Electronics Corporation Tantalum Capacitors T494C225M050AT

Description
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T494C225M050AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T494C225M050AT-ND
Tantalum Capacitors T494C225M050AT-ND
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm

2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitor Tantalum, 2.2Uf, 50V; Capacitance Kemet - 40K0592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tantalum, 2.2Uf, 50V; Capacitance Kemet
40K0592
Capacitor Tantalum, 2.2Uf, 50V; Capacitance Kemet 40K0592
CAPACITOR TANTALUM, 2.2UF, 50V; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:271mA; Qualification:-RoHS Compliant: Yes

CAPACITOR TANTALUM, 2.2UF, 50V; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:271mA; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T494C225M050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494C225M050AT
Tantalum Capacitors T494C225M050AT
CAP TANT 2.2UF 20% 50V 2312

CAP TANT 2.2UF 20% 50V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T494C225M050AT-ND 40K0592 T494C225M050AT
Product Name Tantalum Capacitors Capacitor Tantalum, 2.2Uf, 50V; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers