KEMET Electronics Corporation Tantalum Capacitors T494C157K010AS

Description
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3234-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3234-2-ND
Tantalum Capacitors 399-3234-2-ND
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm

150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T494C157K010AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494C157K010AS
Capacitors - Tantalum Capacitors T494C157K010AS
CAP TANT 150UF 10% 10V 2312

CAP TANT 150UF 10% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 399-3234-2-ND T494C157K010AS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC105K035P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details