10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm
Tantalum Capacitor 10uF 20V 10% 6032 SMD 500mR 125C Product overview: T494C106K020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494C106K020AT can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 10UF 20V, 0.5 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 20V, 0.5 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
CAP TANT 10UF 10% 20V 2312
CAP TANT 10UF 10% 20V 2312
CAP TANT 10UF 10% 20V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8456-1-ND | 399-8456-6-ND | 59-T494C106K020AT | 18K7388 | T494C106K020AT | T494C106K020AT | T494C106K020AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 20V Capacitor | Tantalum Capacitor, 10Uf 20V, 0.5 Ohm, 0.1, 6032-28; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |