KEMET Electronics Corporation Tantalum Capacitors T494C106K016AT

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8455-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8455-2-ND
Tantalum Capacitors 399-8455-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 600mOhm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8455-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8455-6-ND
Tantalum Capacitors 399-8455-6-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 600mOhm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8455-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8455-1-ND
Tantalum Capacitors 399-8455-1-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 600mOhm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V Capacitor
59-T494C106K016AT
SMD 10uF 16V Capacitor 59-T494C106K016AT
10uF 16V Tantalum Capacitor, SMD, 10% Tol Product overview: T494C106K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494C106K016AT can be used for catalog matching and distributor lookup.

10uF 16V Tantalum Capacitor, SMD, 10% Tol Product overview: T494C106K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494C106K016AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359736-T494C106K016AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359736-T494C106K016AT
Capacitors - Tantalum Capacitors 1359736-T494C106K016AT
Win Source Part Number: 1359736-T494C106K016 AT Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T494 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Base Product Number: T494C Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 600mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359736-T494C106K016AT
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: T494
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Base Product Number: T494C
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 600mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitor, 10Uf 16V, 0.6 Ohm, 0.1, 6032-28; Capacitance Kemet - 18K7387 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V, 0.6 Ohm, 0.1, 6032-28; Capacitance Kemet
18K7387
Tantalum Capacitor, 10Uf 16V, 0.6 Ohm, 0.1, 6032-28; Capacitance Kemet 18K7387
TANTALUM CAPACITOR, 10UF 16V, 0.6 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V, 0.6 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 10%, 2312, Full Reel; Capacitance Kemet - 12N3104 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 10%, 2312, Full Reel; Capacitance Kemet
12N3104
Tantalum Capacitor, 10Uf, 16V, 10%, 2312, Full Reel; Capacitance Kemet 12N3104
TANTALUM CAPACITOR, 10UF, 16V, 10%, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 10%, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T494C106K016AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494C106K016AT
Tantalum Capacitors T494C106K016AT
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T494C106K016AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494C106K016AT
Capacitors - Tantalum Capacitors T494C106K016AT
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8455-2-ND 399-8455-6-ND 59-T494C106K016AT 1359736-T494C106K016AT 18K7387 T494C106K016AT T494C106K016AT
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 16V, 0.6 Ohm, 0.1, 6032-28; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers