68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm
CAP TANT 68UF 20% 10V 1411
CAP TANT 68UF 20% 10V 1411
CAPACITOR TANT, 68UF, 10V; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:238mA; Product Length:3.5mm RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10440-1-ND | 399-10440-6-ND | T494B686M010AT | T494B686M010AT | 32K7030 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 68Uf, 10V; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |