KEMET Electronics Corporation Tantalum Capacitors T494B335K025AT

Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet
Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T494B335K025ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494B335K025ATTR-ND
Tantalum Capacitors 399-T494B335K025ATTR-ND
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Buy Now Datasheet
Tantalum Capacitor, 3.3Uf, 25V; Capacitance Kemet - 40K0549 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 25V; Capacitance Kemet
40K0549
Tantalum Capacitor, 3.3Uf, 25V; Capacitance Kemet 40K0549
TANTALUM CAPACITOR, 3.3UF, 25V; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA; Product Length:3.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 25V; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - T494B335K025AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T494B335K025AT
Capacitors - Tantalum Capacitors T494B335K025AT
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T494B335K025ATTR-ND 40K0549 T494B335K025AT
Product Name Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 25V; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details