KEMET Electronics Corporation Tantalum Capacitors T494B335K016AT

Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet
Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T494B335K016ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494B335K016ATTR-ND
Tantalum Capacitors 399-T494B335K016ATTR-ND
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Buy Now Datasheet
Tantalum Capacitors - 399-T494B335K016ATCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494B335K016ATCT-ND
Tantalum Capacitors 399-T494B335K016ATCT-ND
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Buy Now Datasheet
Tantalum Capacitors - 399-T494B335K016ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494B335K016ATDKR-ND
Tantalum Capacitors 399-T494B335K016ATDKR-ND
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T494B335K016AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T494B335K016AT
Capacitors - Tantalum Capacitors T494B335K016AT
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Supplier's Site
Capacitor Tant, 3.3Uf, 16V; Capacitance Kemet - 40K0547 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 16V; Capacitance Kemet
40K0547
Capacitor Tant, 3.3Uf, 16V; Capacitance Kemet 40K0547
CAPACITOR TANT, 3.3UF, 16V; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 16V; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T494B335K016ATTR-ND 399-T494B335K016ATDKR-ND T494B335K016AT 40K0547
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 16V; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers