1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
CAP TANT 1UF 10% 35V 1411
CAP TANT 1UF 10% 35V 1411
Capacitor,1uF,35VDC,
CAP TANT 1UF 10% 35V 1411
CAP TANT 1UF 10% 35V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T494B105K035AHTR-ND | 399-T494B105K035AHDKR-ND | 77K9714 | T494B105K035AH | T494B105K035AH |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,1Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |