4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm @ 100kHz
CAPACITOR TANT, 4.7UF, 6.3V, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes
CAP TANT 4.7UF 10% 6.3V 1206
CAP TANT 4.7UF 10% 6.3V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18783-2-ND | 399-18783-6-ND | 40K0512 | T494A475K006AT | T494A475K006AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 6.3V, Full Reel; Capacitance Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |