33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz
CAP, 33UF, 10V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 33UF 20% 10V 1206
CAP TANT 33UF 20% 10V 1206
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18779-2-ND | 14N7423 | 82AH9285 | T494A336M010AT | T494A336M010AT |
| Product Name | Tantalum Capacitors | 33.0Uf 10.0V Kemet | Cap, 33Uf, 10V, Tant, Case A Rohs Compliant Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF |