0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm @ 100kHz
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm @ 100kHz
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm @ 100kHz
CAPACITOR TANT, 0.33UF, 35V; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA; Product Width:1.6mmRoHS Compliant: Yes
CAP, 0.33µF, 35V, 10% ROHS COMPLIANT: YES
CAP TANT 0.33UF 10% 35V 1206
CAP TANT 0.33UF 10% 35V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18377-2-ND | 399-18377-6-ND | 87H4437 | 42AC0222 | T494A334K035AT | T494A334K035AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 0.33Uf, 35V; Capacitance Kemet | Cap, 0.33Μf, 35V, 10% Rohs Compliant Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |