The T491 series is a line of industrial-grade solid tantalum surface mount capacitors designed for automated assembly, with capacitance ranging from 0.1 to 1,000 µF and rated voltage from 2.5 to 50 VDC. It operates from -55°C to +125°C, meets EIA standard 535BAAC, and is RoHS compliant with 100% matte tin terminations. The case size for the T491X337M006AS variant is X, measuring 7.3 mm x 4.3 mm x 4.1 mm. The part is MSL 1 with unlimited floor life at ≤30°C/85% RH and undergoes 100% surge current testing. Packaging is tape and reel per EIA-481.
Cap Tant Solid 330uF 6.3V X CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.4 Ohm 125°C Automotive T/R Product overview: T491X337M006AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491X337M006AS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 59-T491X337M006AS |
| Product Name | Automotive SMD 330uF 6.3V Capacitor |
| Configuration / Form Factor | Chip Capacitor |