KEMET Electronics Corporation CAPACITOR, TANTALUM SMD, 47UF 20V 10%,CUT TAPE T491D476K020AT/BKN

Description
/b Capacitance Range: 0.1uF - 1000uF Voltage Range: 2.5 - 50V Tolerance: ±10% & ± 20% Case Size: A,B,C,D,X & E Low Profile Case Size: R, S, T, U & V Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.
Description
/b Capacitance Range: 0.1uF - 1000uF Voltage Range: 2.5 - 50V Tolerance: ±10% & ± 20% Case Size: A,B,C,D,X & E Low Profile Case Size: R, S, T, U & V Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, TANTALUM SMD, 47UF 20V 10%,CUT TAPE - 70095872 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM SMD, 47UF 20V 10%,CUT TAPE
70095872
CAPACITOR, TANTALUM SMD, 47UF 20V 10%,CUT TAPE 70095872
/b Capacitance Range: 0.1uF - 1000uF Voltage Range: 2.5 - 50V Tolerance: ±10% & ± 20% Case Size: A,B,C,D,X & E Low Profile Case Size: R, S, T, U & V Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.

  • /b Capacitance Range: 0.1uF - 1000uF
  • Voltage Range: 2.5 - 50V
  • Tolerance: ±10% & ± 20%
  • Case Size: A,B,C,D,X & E
  • Low Profile Case Size: R, S, T, U & V
    Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70095872
Product Name CAPACITOR, TANTALUM SMD, 47UF 20V 10%,CUT TAPE
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details