KEMET Electronics Corporation Tantalum Capacitors T491C476K006AH

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491C476K006AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491C476K006AH-ND
Tantalum Capacitors T491C476K006AH-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitor,47Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet - 57K8140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet
57K8140
Capacitor,47Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet 57K8140
Capacitor,47uF,6VDC, 10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,47uF,6VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - T491C476K006AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C476K006AH
Capacitors - Tantalum Capacitors T491C476K006AH
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - T491C476K006AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C476K006AH
Tantalum Capacitors T491C476K006AH
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T491C476K006AH-ND 57K8140 T491C476K006AH T491C476K006AH
Product Name Tantalum Capacitors Capacitor,47Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers