KEMET Electronics Corporation Tantalum Capacitors T491C475M035ZTZ012

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491C475M035ZTZ012-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491C475M035ZTZ012-ND
Tantalum Capacitors T491C475M035ZTZ012-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491C475M035ZTZ012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C475M035ZTZ012
Capacitors - Tantalum Capacitors T491C475M035ZTZ012
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T491C475M035ZTZ012-ND T491C475M035ZTZ012
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details