KEMET Electronics Corporation Tantalum Capacitors T491C475M025AS

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-1630-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-1630-2-ND
Tantalum Capacitors 399-1630-2-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.4Ohm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.4Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 4.7uF 25V Capacitor
59-T491C475M025AS
Automotive SMD 4.7uF 25V Capacitor 59-T491C475M025AS
Cap Tant Solid 4.7uF 25V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 2.3 Ohm 125°C Automotive T/R Product overview: T491C475M025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 25V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C475M025AS can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 25V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 2.3 Ohm 125°C Automotive T/R Product overview: T491C475M025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 25V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C475M025AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491C475M025AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C475M025AS
Capacitors - Tantalum Capacitors T491C475M025AS
CAP TANT 4.7UF 20% 25V 2312

CAP TANT 4.7UF 20% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-1630-2-ND 59-T491C475M025AS T491C475M025AS
Product Name Tantalum Capacitors Automotive SMD 4.7uF 25V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TDC226K025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details