KEMET Electronics Corporation Tantalum Capacitors T491C475K035AT7622

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491C475K035AT7622-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491C475K035AT7622-ND
Tantalum Capacitors T491C475K035AT7622-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T491C475K035AT7622 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C475K035AT7622
Tantalum Capacitors T491C475K035AT7622
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491C475K035AT7622 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C475K035AT7622
Capacitors - Tantalum Capacitors T491C475K035AT7622
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491C475K035AT7622-ND T491C475K035AT7622 T491C475K035AT7622
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details