4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.4Ohm
CAP TANT 4.7UF 10% 20V 2312
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T491C475K020ZT-ND | T491C475K020ZT |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF |