KEMET Electronics Corporation Automotive SMD 4.7uF 20V Capacitor T491C475K020AS

Description
Cap Tant Solid 4.7uF 20V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 2.4 Ohm 125°C Automotive T/R Product overview: T491C475K020AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 20V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C475K020AS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 4.7uF 20V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 2.4 Ohm 125°C Automotive T/R Product overview: T491C475K020AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 20V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C475K020AS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 4.7uF 20V Capacitor
59-T491C475K020AS
Automotive SMD 4.7uF 20V Capacitor 59-T491C475K020AS
Cap Tant Solid 4.7uF 20V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 2.4 Ohm 125°C Automotive T/R Product overview: T491C475K020AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 20V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C475K020AS can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 20V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 2.4 Ohm 125°C Automotive T/R Product overview: T491C475K020AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 20V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C475K020AS can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - T491C475K020AS - 978504-T491C475K020AS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491C475K020AS
978504-T491C475K020AS
Tantalum Capacitors - T491C475K020AS 978504-T491C475K020AS
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978504-T491C475K020A S Termination: SMD/SMT Voltage Rating: 20 V Length: 6 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 10 % Polarity: Polar ESR (Equivalent Series Resistance): 2.4 Ω Height: 2.8 mm Weight: 149.997327 mg Width: 3.2 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 2412 Case / Package: 6032 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2412 Voltage Rating (DC): 20 V

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978504-T491C475K020AS
Termination: SMD/SMT
Voltage Rating: 20 V
Length: 6 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 10 %
Polarity: Polar
ESR (Equivalent Series Resistance): 2.4 Ω
Height: 2.8 mm
Weight: 149.997327 mg
Width: 3.2 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 2412
Case / Package: 6032
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2412
Voltage Rating (DC): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-T491C475K020AS 978504-T491C475K020AS
Product Name Automotive SMD 4.7uF 20V Capacitor Tantalum Capacitors - T491C475K020AS
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details