KEMET Electronics Corporation Tantalum Capacitors T491C336M006AT4380

Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491C336M006AT4380-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491C336M006AT4380-ND
Tantalum Capacitors T491C336M006AT4380-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - T491C336M006AT4380 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C336M006AT4380
Tantalum Capacitors T491C336M006AT4380
CAP TANT 33UF 20% 6.3V 2312

CAP TANT 33UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491C336M006AT4380 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C336M006AT4380
Capacitors - Tantalum Capacitors T491C336M006AT4380
CAP TANT 33UF 20% 6.3V 2312

CAP TANT 33UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491C336M006AT4380-ND T491C336M006AT4380 T491C336M006AT4380
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX122M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers