KEMET Electronics Corporation Tantalum Capacitors - T491B336K010AS T491B336K010AS

Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985313-T491B336K010A S Termination: SMD/SMT Voltage Rating: 10 V Length: 3.5 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % Height: 2.1 mm Width: 2.8 mm Categories: Tantalum Capacitors Case / Package: 3528 Case / Package: 1411 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1411 Voltage Rating (DC): 10 V
Request a Quote
Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985313-T491B336K010A S Termination: SMD/SMT Voltage Rating: 10 V Length: 3.5 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % Height: 2.1 mm Width: 2.8 mm Categories: Tantalum Capacitors Case / Package: 3528 Case / Package: 1411 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1411 Voltage Rating (DC): 10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B336K010AS - 985313-T491B336K010AS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491B336K010AS
985313-T491B336K010AS
Tantalum Capacitors - T491B336K010AS 985313-T491B336K010AS
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985313-T491B336K010A S Termination: SMD/SMT Voltage Rating: 10 V Length: 3.5 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % Height: 2.1 mm Width: 2.8 mm Categories: Tantalum Capacitors Case / Package: 3528 Case / Package: 1411 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1411 Voltage Rating (DC): 10 V

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985313-T491B336K010AS
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 3.5 mm
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 10 %
Height: 2.1 mm
Width: 2.8 mm
Categories: Tantalum Capacitors
Case / Package: 3528
Case / Package: 1411
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1411
Voltage Rating (DC): 10 V

Buy Now
Singapore, Singapore
Automotive SMD 33uF 10V Capacitor
59-T491B336K010AS
Automotive SMD 33uF 10V Capacitor 59-T491B336K010AS
Cap Tant Solid 33uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.8 Ohm 125°C Automotive T/R Product overview: T491B336K010AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B336K010AS can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.8 Ohm 125°C Automotive T/R Product overview: T491B336K010AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B336K010AS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 985313-T491B336K010AS 59-T491B336K010AS
Product Name Tantalum Capacitors - T491B336K010AS Automotive SMD 33uF 10V Capacitor
RoHS Compliant Yes
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers