CAPACITOR;TANTALUM;C
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70096230 |
| Product Name | CAPACITOR;TANTALUM;CAP 1UF;TOL+-20%;SMD;VOL-RTG 35V;B CASE SIZE,CUT TAPE |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 1 microF |