KEMET Electronics Corporation Capacitor Tant, 15Uf, 20V, Full Reel; Capacitance Kemet T356F156K020ATTR

Description
CAPACITOR TANT, 15UF, 20V, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
Description
CAPACITOR TANT, 15UF, 20V, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 15Uf, 20V, Full Reel; Capacitance Kemet - 57K8070 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 20V, Full Reel; Capacitance Kemet
57K8070
Capacitor Tant, 15Uf, 20V, Full Reel; Capacitance Kemet 57K8070
CAPACITOR TANT, 15UF, 20V, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 20V, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57K8070
Product Name Capacitor Tant, 15Uf, 20V, Full Reel; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers