4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm @ 100kHz
CAP TANT 4.7UF 20% 35V RADIAL
CAP TANT 4.7UF 20% 35V RADIAL
Capacitor,4.7uF,35VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T354E475M035AT-ND | T354E475M035AT | T354E475M035AT | 72K9753 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,4.7Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |