CAP TANT RAD
Capacitor,4.7uF,25VD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T352C475K025AT-ND | T352C475K025AT | 60M1911 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) |