Capacitor,0.33uF,35V
CAP TANT RAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T351A334M035AS-ND | 80H5751 | T351A334M035AS |
| Product Name | Tantalum Capacitors | Capacitor,0.33Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) |