KEMET Electronics Corporation Tantalum Capacitors T350G106K035AS7301

Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T350G106K035AS7301TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T350G106K035AS7301TR-ND
Tantalum Capacitors 399-T350G106K035AS7301TR-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm @ 100kHz

10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - T350G106K035AS7301 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T350G106K035AS7301
Tantalum Capacitors T350G106K035AS7301
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T350G106K035AS7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T350G106K035AS7301
Capacitors - Tantalum Capacitors T350G106K035AS7301
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T350G106K035AS7301TR-ND T350G106K035AS7301 T350G106K035AS7301
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers