KEMET Electronics Corporation Tantalum Capacitors T350E685K025AT

Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3573-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3573-ND
Tantalum Capacitors 399-3573-ND
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - T350E685K025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T350E685K025AT
Tantalum Capacitors T350E685K025AT
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site Datasheet
6.80Uf 25.0V Kemet - 87AJ3908 - Newark, An Avnet Company
Chicago, IL, United States
6.80Uf 25.0V Kemet
87AJ3908
6.80Uf 25.0V Kemet 87AJ3908
6.80UF 25.0V

6.80UF 25.0V

Supplier's Site
Capacitor;Tantalum;Cap 6.80UF ;Tol+-10%; Radial; Vol-Rtg 25V - 70095309 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 6.80UF ;Tol+-10%; Radial; Vol-Rtg 25V
70095309
Capacitor;Tantalum;Cap 6.80UF ;Tol+-10%; Radial; Vol-Rtg 25V 70095309
Capacitance Range: 0.1 - 680mF Voltage Range: 3 - 50V Tolerance: ±20%, ±10%, ±5% Case Size: A, B, C, D, E, F, G, H, J, K, L & M Lead Spacing: A-H Case Size - .1" Lead space / straight lead & J-M Case Size - .2" Lead space / straight lead The Kemet 'UltraDip II' Radial Series, miniature dipped solid tantalum capacitors, provide the designer with the advantage of compactness plus low leakage and low DF performance characteristics for filtering, bypassing, coupling, blocking and RC timing circuits. The plastic case provides a tough barrier coating and maintains precision of lead wire spacing withinj±0.015inch. This series provides self-insulating cases which are resistant to shock and vibration. These capacitors exhibit low DCL, ESR and Impedance and have excellent temperature stability. Solid tantalum devices exhibit no degradation failure mode during shelf storage and show a constantly decreasing failure rate during life test.

  • Capacitance Range: 0.1 - 680mF
  • Voltage Range: 3 - 50V
  • Tolerance: ±20%, ±10%, ±5%
  • Case Size: A, B, C, D, E, F, G, H, J, K, L & M
  • Lead Spacing: A-H Case Size - .1" Lead space / straight lead & J-M Case Size - .2" Lead space / straight lead
    The Kemet 'UltraDip II' Radial Series, miniature dipped solid tantalum capacitors, provide the designer with the advantage of compactness plus low leakage and low DF performance characteristics for filtering, bypassing, coupling, blocking and RC timing circuits. The plastic case provides a tough barrier coating and maintains precision of lead wire spacing withinj±0.015inch. This series provides self-insulating cases which are resistant to shock and vibration. These capacitors exhibit low DCL, ESR and Impedance and have excellent temperature stability. Solid tantalum devices exhibit no degradation failure mode during shelf storage and show a constantly decreasing failure rate during life test.
Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-3573-ND T350E685K025AT 87AJ3908 70095309
Product Name Tantalum Capacitors Tantalum Capacitors 6.80Uf 25.0V Kemet Capacitor;Tantalum;Cap 6.80UF ;Tol+-10%; Radial; Vol-Rtg 25V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Tantalum Capacitors - 1814607 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details