KEMET Electronics Corporation Tantalum Capacitors T350E155K050AT

Description
1.5µF Conformal Coated Tantalum Capacitors 50V Radial 5Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 50V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3566-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3566-ND
Tantalum Capacitors 399-3566-ND
1.5µF Conformal Coated Tantalum Capacitors 50V Radial 5Ohm

1.5µF Conformal Coated Tantalum Capacitors 50V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitor, 1.5Uf 50V Radial 10%; Capacitance Kemet - 72K9720 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf 50V Radial 10%; Capacitance Kemet
72K9720
Tantalum Capacitor, 1.5Uf 50V Radial 10%; Capacitance Kemet 72K9720
TANTALUM CAPACITOR, 1.5UF 50V RADIAL 10%; Capacitance:1.5µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF 50V RADIAL 10%; Capacitance:1.5µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T350E155K050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T350E155K050AT
Tantalum Capacitors T350E155K050AT
CAP TANT 1.5UF 10% 50V RADIAL

CAP TANT 1.5UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-3566-ND 72K9720 T350E155K050AT
Product Name Tantalum Capacitors Tantalum Capacitor, 1.5Uf 50V Radial 10%; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers