KEMET Electronics Corporation 10uF 25V Capacitor T350E106K025AS7301

Description
Cap Tant Solid 10uF 25V 10% (5.5 X 8.9mm) Radial 2.54mm 125°C T/R Product overview: T350E106K025AS7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T350E106K025AS730 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 25V 10% (5.5 X 8.9mm) Radial 2.54mm 125°C T/R Product overview: T350E106K025AS7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T350E106K025AS730 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 25V Capacitor
59-T350E106K025AS7301
10uF 25V Capacitor 59-T350E106K025AS7301
Cap Tant Solid 10uF 25V 10% (5.5 X 8.9mm) Radial 2.54mm 125°C T/R Product overview: T350E106K025AS7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T350E106K025AS730 1 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V 10% (5.5 X 8.9mm) Radial 2.54mm 125°C T/R Product overview: T350E106K025AS7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T350E106K025AS7301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-11360-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11360-2-ND
Tantalum Capacitors 399-11360-2-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-11360-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-11360-1-ND
Tantalum Capacitors 399-11360-1-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T350E106K025AS7301 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T350E106K025AS7301
Tantalum Capacitors T350E106K025AS7301
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T350E106K025AS7301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T350E106K025AS7301
Capacitors - Tantalum Capacitors T350E106K025AS7301
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-T350E106K025AS7301 399-11360-2-ND T350E106K025AS7301 T350E106K025AS7301
Product Name 10uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Tantalum Capacitors - T491X685K050AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers