6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm
CAP TANT 6.8UF 10% 10V RADIAL
TANTALUM CAPACITOR, 6.8UF 10V RADIAL 10%; Capacitance:6.8µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP TANT 6.8UF 10% 10V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-3555-ND | T350B685K010AT | 72K9714 | T350B685K010AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 6.8Uf 10V Radial 10%; Capacitance Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |