TANTALUM CAPACITOR, 1UF, 50V; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 57K7976 |
| Product Name | Tantalum Capacitor, 1Uf, 50V; Capacitance Kemet |
| Configuration / Form Factor | PC Pin |
| Capacitance Type | Fixed |
| Capacitance Range | 1 microF |