KEMET Electronics Corporation Tantalum Capacitors T340D476M025AS

Description
47µF Molded Tantalum Capacitors 25V Radial 1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V Radial 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T340D476M025AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T340D476M025AS-ND
Tantalum Capacitors 399-T340D476M025AS-ND
47µF Molded Tantalum Capacitors 25V Radial 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 25V Radial 1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T340D476M025AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T340D476M025AS
Capacitors - Tantalum Capacitors T340D476M025AS
CAP TANT 47UF 20% 25V RADIAL

CAP TANT 47UF 20% 25V RADIAL

Supplier's Site
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet - 80H5344 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
80H5344
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet 80H5344
Capacitor,47uF,25VDC ,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,47uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-T340D476M025AS-ND T340D476M025AS 80H5344
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814583 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details