KEMET Electronics Corporation Tantalum Capacitors T322F476M035AT

Description
47µF Molded Tantalum Capacitors 35V Axial 800mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V Axial 800mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T322F476M035AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T322F476M035AT-ND
Tantalum Capacitors 399-T322F476M035AT-ND
47µF Molded Tantalum Capacitors 35V Axial 800mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V Axial 800mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
47uF 35V 0.8 Ohm Capacitor
59-T322F476M035AT
47uF 35V 0.8 Ohm Capacitor 59-T322F476M035AT
Cap Tant Solid 47uF 35V 20% (7.62 X 18.03mm) Axial 0.8 Ohm 125°C Bulk Product overview: T322F476M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322F476M035AT can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V 20% (7.62 X 18.03mm) Axial 0.8 Ohm 125°C Bulk Product overview: T322F476M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322F476M035AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.2, Axial; Capacitance Kemet - 83K3380 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.2, Axial; Capacitance Kemet
83K3380
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.2, Axial; Capacitance Kemet 83K3380
TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.2, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.62mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.2, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T322F476M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T322F476M035AT
Tantalum Capacitors T322F476M035AT
CAP TANT 47UF 20% 35V AXIAL

CAP TANT 47UF 20% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T322F476M035AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T322F476M035AT
Capacitors - Tantalum Capacitors T322F476M035AT
CAP TANT 47UF 20% 35V AXIAL

CAP TANT 47UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T322F476M035AT-ND 59-T322F476M035AT 83K3380 T322F476M035AT T322F476M035AT
Product Name Tantalum Capacitors 47uF 35V 0.8 Ohm Capacitor Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.2, Axial; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers