KEMET Electronics Corporation Tantalum Capacitors T322F476M035AS

Description
47µF Molded Tantalum Capacitors 35V Axial 800mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V Axial 800mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T322F476M035AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T322F476M035AS-ND
Tantalum Capacitors 399-T322F476M035AS-ND
47µF Molded Tantalum Capacitors 35V Axial 800mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V Axial 800mOhm @ 100kHz

Buy Now Datasheet
Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet - 98F3205 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
98F3205
Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet 98F3205
Capacitor,47uF,35VDC ,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,47uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-T322F476M035AS-ND 98F3205
Product Name Tantalum Capacitors Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details