68µF Molded Tantalum Capacitors 20V Axial 900mOhm
TANTALUM CAPACITOR, 68UF, 20V, 3.6 OHM, 0.1, AXIAL; Capacitance:68µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: Yes
CAP TANT 68UF 10% 20V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4578-ND | 70K8867 | T322E686K020AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 20V, 3.6 Ohm, 0.1, Axial; Capacitance Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |