KEMET Electronics Corporation Tantalum Capacitors T322E686K010AT

Description
68µF Molded Tantalum Capacitors 10V Axial 1.3Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V Axial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-4550-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4550-ND
Tantalum Capacitors 399-4550-ND
68µF Molded Tantalum Capacitors 10V Axial 1.3Ohm

68µF Molded Tantalum Capacitors 10V Axial 1.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T322E686K010AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T322E686K010AT
Capacitors - Tantalum Capacitors T322E686K010AT
CAP TANT 68UF 10% 10V AXIAL

CAP TANT 68UF 10% 10V AXIAL

Supplier's Site
Capacitor Tant, 68Uf, 10V, 6 Ohm, 0.1, Axial; Capacitance Kemet - 70K8865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 6 Ohm, 0.1, Axial; Capacitance Kemet
70K8865
Capacitor Tant, 68Uf, 10V, 6 Ohm, 0.1, Axial; Capacitance Kemet 70K8865
CAPACITOR TANT, 68UF, 10V, 6 OHM, 0.1, AXIAL; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; ESR:6ohm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 6 OHM, 0.1, AXIAL; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; ESR:6ohm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T322E686K010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T322E686K010AT
Tantalum Capacitors T322E686K010AT
CAP TANT 68UF 10% 10V AXIAL

CAP TANT 68UF 10% 10V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-4550-ND T322E686K010AT 70K8865 T322E686K010AT
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 6 Ohm, 0.1, Axial; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Tantalum Capacitors - TAC225K025P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers