KEMET Electronics Corporation Tantalum Capacitors T322E226K025AT

Description
22µF Molded Tantalum Capacitors 25V Axial 1.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V Axial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-4589-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4589-ND
Tantalum Capacitors 399-4589-ND
22µF Molded Tantalum Capacitors 25V Axial 1.5Ohm

22µF Molded Tantalum Capacitors 25V Axial 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
22uF 25V Capacitor
59-T322E226K025AT
22uF 25V Capacitor 59-T322E226K025AT
Tantalum Capacitor 22uF 25V 10% Axial 125C Product overview: T322E226K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322E226K025AT can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 25V 10% Axial 125C Product overview: T322E226K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322E226K025AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T322E226K025AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T322E226K025AT
Capacitors - Tantalum Capacitors T322E226K025AT
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitors - T322E226K025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T322E226K025AT
Tantalum Capacitors T322E226K025AT
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site Datasheet
CAP TANT 22UF 10% 25V AXIAL - 417-T322E226K025AT - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 25V AXIAL
417-T322E226K025AT
CAP TANT 22UF 10% 25V AXIAL 417-T322E226K025AT
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Axial; Capacitance Kemet - 70K8853 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Axial; Capacitance Kemet
70K8853
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Axial; Capacitance Kemet 70K8853
TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4589-ND 59-T322E226K025AT T322E226K025AT T322E226K025AT 417-T322E226K025AT 70K8853
Product Name Tantalum Capacitors 22uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 22UF 10% 25V AXIAL Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details