KEMET Electronics Corporation Tantalum Capacitors T322E157M010AT

Description
CAP TANT AXL
Request a Quote Datasheet
Description
CAP TANT AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T322E157M010AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T322E157M010AT-ND
Tantalum Capacitors 399-T322E157M010AT-ND
CAP TANT AXL

CAP TANT AXL

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T322E157M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T322E157M010AT
Capacitors - Tantalum Capacitors T322E157M010AT
CAP TANT AXL

CAP TANT AXL

Supplier's Site
Capacitor Tant, 150Uf, 10V, 0.8 Ohm, 0.2, Axial; Capacitance Kemet - 83K3332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 10V, 0.8 Ohm, 0.2, Axial; Capacitance Kemet
83K3332
Capacitor Tant, 150Uf, 10V, 0.8 Ohm, 0.2, Axial; Capacitance Kemet 83K3332
CAPACITOR TANT, 150UF, 10V, 0.8 OHM, 0.2, AXIAL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Axial Leaded; Operating Temperature Range:-55°C to +85°C; ESR:0.8ohm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 10V, 0.8 OHM, 0.2, AXIAL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Axial Leaded; Operating Temperature Range:-55°C to +85°C; ESR:0.8ohm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-T322E157M010AT-ND T322E157M010AT 83K3332
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf, 10V, 0.8 Ohm, 0.2, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers