33µF Molded Tantalum Capacitors 15V Axial 1.6Ohm
CAP TANT 33UF 10% 15V AXIAL
CAPACITOR TANT, 33UF, 15V; Capacitance:33µF; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dielectric Material:Tantalum; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°CRoHS Compliant: No
CAP TANT 33UF 10% 15V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-1486-ND | T322D336K015AS | 87F5020 | T322D336K015AS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 15V; Capacitance Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 85 C (? to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |