Cap Tant Solid 1.5uF 35V 10% (2.79 X 7.37mm) Axial 6 Ohm 125°C Bulk Product overview: T322B155K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 35V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 35V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322B155K035AT can be used for catalog matching and distributor lookup.
1.5µF Molded Tantalum Capacitors 35V Axial 6Ohm
CAP TANT 1.5UF 10% 35V AXIAL
TANTALUM CAPACITOR, 1.5UF, 35V, 6 OHM, 0.1, AXIAL; Capacitance:1.5µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:2.79mm RoHS Compliant: Yes
CAP TANT 1.5UF 10% 35V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T322B155K035AT | 399-4600-ND | T322B155K035AT | 70K8800 | T322B155K035AT |
| Product Name | 1.5uF 35V 6 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1.5Uf, 35V, 6 Ohm, 0.1, Axial; Capacitance Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |