0.27µF Molded Tantalum Capacitors 35V Axial 17Ohm @ 100kHz
Capacitor,0.27uF,35V
CAP TANT 0.27UF 10% 35V AXIAL
CAP TANT 0.27UF 10% 35V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T322A274K035AS-ND | 09B194 | T322A274K035AS | T322A274K035AS |
| Product Name | Tantalum Capacitors | Capacitor,0.27Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF |