KEMET Electronics Corporation Cap, Tantalum, 22Uf, 35V, Axial; Capacitance Kemet T212C226K035MS

Description
CAP, TANTALUM, 22UF, 35V, AXIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:M; Ripple Current:310mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
CAP, TANTALUM, 22UF, 35V, AXIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:M; Ripple Current:310mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cap, Tantalum, 22Uf, 35V, Axial; Capacitance Kemet - 08B8795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 22Uf, 35V, Axial; Capacitance Kemet
08B8795
Cap, Tantalum, 22Uf, 35V, Axial; Capacitance Kemet 08B8795
CAP, TANTALUM, 22UF, 35V, AXIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:M; Ripple Current:310mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, TANTALUM, 22UF, 35V, AXIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:M; Ripple Current:310mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08B8795
Product Name Cap, Tantalum, 22Uf, 35V, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details